Southwire Company, LLC Unshielded Communication Cable 945444502

Description
CL3 (UL) TYPE 500 FT 0.256 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.02 INCH 94544 MODEL
Datasheet
Description
CL3 (UL) TYPE 500 FT 0.256 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.02 INCH 94544 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 945444502 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
945444502
Unshielded Communication Cable 945444502
CL3 (UL) TYPE 500 FT 0.256 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1424 APPROVAL COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL YELLOW JACKET COLOR SOUNDSATIONAL[TM], SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/NEC 760/800 INSULATION THICKNESS 0.013 INCH JACKET THICKNESS 0.02 INCH 94544 MODEL
  • CL3 (UL) TYPE
  • 500 FT
  • 0.256 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, UL 1424 APPROVAL
  • COMMUNICATION, INTERCOM/P.A SYSTEM, POWER LIMITED CIRCUIT, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 14 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • YELLOW JACKET COLOR
  • SOUNDSATIONAL[TM], SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/NEC 760/800
  • INSULATION THICKNESS 0.013 INCH
  • JACKET THICKNESS 0.02 INCH
  • 94544 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 945444502
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Unlock Full Specs
to access all available technical data