Southwire Company, LLC Armored Cable 922780445

Description
MC TYPE 250 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92278 MODEL
Datasheet
Description
MC TYPE 250 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92278 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 922780445 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
922780445
Armored Cable 922780445
MC TYPE 250 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE ORANGE, GRAY COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92278 MODEL
  • MC TYPE
  • 250 FT
  • 0.41 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 91 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • ORANGE, GRAY COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • CORRUGATED ALUMINUM ARMOR MATERIAL
  • 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE
  • CORRA/CLAD[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.021 INCH
  • APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED
  • 92278 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 922780445
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Rulan Insulated Hi-voltage Cable, Unshielded - 1821 / 1823 / 1824 / 1825 / 1826 / 1827 / 1828 - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS; UL Recognized Component Mark (US and Canadian)
Cable Length 100 to 1000 ft (305 to 3048 dm)
Rated Voltage 5 to 60 kilovolts
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details