Southwire Company, LLC Armored Cable 922730445

Description
MC TYPE 250 FT 0.455 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92273 MODEL
Datasheet
Description
MC TYPE 250 FT 0.455 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92273 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 922730445 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
922730445
Armored Cable 922730445
MC TYPE 250 FT 0.455 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92273 MODEL
  • MC TYPE
  • 250 FT
  • 0.455 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 119 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • CORRUGATED ALUMINUM ARMOR MATERIAL
  • 6 AWG GREEN INSULATED ALUMINUM SHEATHED GROUND CONDUCTOR TYPE
  • CORRA/CLAD[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.021 INCH
  • APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED
  • 92273 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 922730445
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details