Southwire Company, LLC Armored Cable 922520545

Description
MC TYPE 500 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92252 MODEL
Datasheet
Description
MC TYPE 500 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92252 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 922520545 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
922520545
Armored Cable 922520545
MC TYPE 500 FT 0.41 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 91 LB/MFT WEIGHT 2 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92252 MODEL
  • MC TYPE
  • 500 FT
  • 0.41 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 91 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • CORRUGATED ALUMINUM ARMOR MATERIAL
  • 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE
  • CORRA/CLAD[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.021 INCH
  • APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED
  • 92252 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 922520545
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - CW6044-2 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details