Southwire Company, LLC Armored Cable 922030445

Description
MC TYPE 250 FT 0.462 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92203 MODEL
Datasheet
Description
MC TYPE 250 FT 0.462 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92203 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 922030445 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
922030445
Armored Cable 922030445
MC TYPE 250 FT 0.462 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 30 AMPERE CURRENT RATING -20 TO 90 DEG C TEMPERATURE RATING 119 LB/MFT WEIGHT 3 CONDUCTOR(S) PVC/NYLON INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING CORRUGATED ALUMINUM ARMOR MATERIAL 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE CORRA/CLAD[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC INSULATION THICKNESS 0.021 INCH APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED 92203 MODEL
  • MC TYPE
  • 250 FT
  • 0.462 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • -20 TO 90 DEG C TEMPERATURE RATING
  • 119 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • PVC/NYLON INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • CORRUGATED ALUMINUM ARMOR MATERIAL
  • 6 AWG ALUMINUM SHEATHED GROUND CONDUCTOR TYPE
  • CORRA/CLAD[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC
  • INSULATION THICKNESS 0.021 INCH
  • APPLICATION SERVICES, FEEDERS, BRANCH CIRCUITS, POWER, LIGHTING, CONTROL, SIGNAL CIRCUITS, INDOORS, EXPOSED, CONCEALED, DIRECT BURIED, CONCRETE ENCASEMENT, CABLE TRAYS, UNDER RAISED
  • 92203 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 922030445
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details