Southwire Company, LLC Unshielded Communication Cable 911824601

Description
CMR/CL2R FT4 TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL CLASS 2 POWER LIMITED CIRCUIT CABLE, COMMUNICATIONS CABLE FOR RISER APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH 91182 MODEL
Description
CMR/CL2R FT4 TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL CLASS 2 POWER LIMITED CIRCUIT CABLE, COMMUNICATIONS CABLE FOR RISER APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH 91182 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Unshielded Communication Cable
911824601
Unshielded Communication Cable 911824601
CMR/CL2R FT4 TYPE 1000 FT 0.132 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444 APPROVAL CLASS 2 POWER LIMITED CIRCUIT CABLE, COMMUNICATIONS CABLE FOR RISER APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FOAM POLYPROPYLENE INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PVC JACKET MATERIAL WHITE JACKET COLOR APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.014 INCH 91182 MODEL
  • CMR/CL2R FT4 TYPE
  • 1000 FT
  • 0.132 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444 APPROVAL
  • CLASS 2 POWER LIMITED CIRCUIT CABLE, COMMUNICATIONS CABLE FOR RISER APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FOAM POLYPROPYLENE INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.014 INCH
  • 91182 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 911824601
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1402/060-020 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AA04 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details