Southwire Company, LLC Unshielded Twisted Pair Data Cable 894054609

Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.025 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.042 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE ROHS COMPLIANT JACKET THICKNESS 0.2 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 89405 MODEL
Datasheet
Description
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.025 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.042 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE ROHS COMPLIANT JACKET THICKNESS 0.2 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 89405 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 894054609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
894054609
Unshielded Twisted Pair Data Cable 894054609
1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1666, CUL, ETL APPROVAL PULL BOX STANDARD PACKAGE PVC INSULATION MATERIAL 22 AWG SOLID CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.025 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.042 INCH INSULATION THICKNESS CMR/MPR, FT4 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE ROHS COMPLIANT JACKET THICKNESS 0.2 INCH APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM 89405 MODEL
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1666, CUL, ETL APPROVAL
  • PULL BOX STANDARD PACKAGE
  • PVC INSULATION MATERIAL
  • 22 AWG SOLID CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.025 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • 0.042 INCH INSULATION THICKNESS
  • CMR/MPR, FT4 JACKET RATING
  • 6.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 16 MHZ OPERATING FREQUENCY
  • 10.1 DB/100 M AT 16 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.2 INCH
  • APPLICATION RESIDENTIAL, OFFICE PHONE, FAX, INTERNET SYSTEM
  • 89405 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 894054609
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483407-3 - TE Connectivity
Specs
Application RF
Product Type HDBNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
CANopen/DeviceNet cable - 756-1401/060-050 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - E11898 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Standards / Certifications CE Marking
View Details
4 suppliers
QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details