Southwire Company, LLC Armored Cable 89069801

Description
MC TYPE 500 FT 500 LENGTH IN FT 1.13 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 934 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 500 FT 500 LENGTH IN FT 1.13 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 934 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 89069801 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
89069801
Armored Cable 89069801
MC TYPE 500 FT 500 LENGTH IN FT 1.13 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 934 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE PVC JACKET MATERIAL REEL PACKAGE TYPE 19 STRANDS STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 6 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 1.13 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 95 AMPERE (60 DEG C), 115 AMPERE (75 DEG C), 130 AMPERE (90 DEG C) CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 934 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED COLOR CODE
  • PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 6 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 89069801
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details