Southwire Company, LLC Armored Cable 89069601

Description
AC TYPE 500 FT 500 LENGTH IN FT 1.15 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 797 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Datasheet
Description
AC TYPE 500 FT 500 LENGTH IN FT 1.15 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 797 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 89069601 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
89069601
Armored Cable 89069601
AC TYPE 500 FT 500 LENGTH IN FT 1.15 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 797 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN INSULATION MATERIAL 4 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE COLOR CODE REEL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
  • AC TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 1.15 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 70 AMPERE (60 DEG C), 85 AMPERE (75 DEG C), 95 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 797 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 4 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/BLUE COLOR CODE
  • REEL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • ARMORLITE[R] BRAND
  • BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 89069601
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10126974-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details