Southwire Company, LLC Armored Cable 89069201

Description
AC TYPE 125 FT 125 LENGTH IN FT 0.827 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 424 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Datasheet
Description
AC TYPE 125 FT 125 LENGTH IN FT 0.827 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 424 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 89069201 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
89069201
Armored Cable 89069201
AC TYPE 125 FT 125 LENGTH IN FT 0.827 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 4, UL 83 APPROVAL 600 V VOLTAGE RATING 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING 424 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK/WHITE/RED COLOR CODE COIL PACKAGE TYPE STRANDED STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL ARMORLITE[R] BRAND BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
  • AC TYPE
  • 125 FT
  • 125 LENGTH IN FT
  • 0.827 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 4, UL 83 APPROVAL
  • 600 V VOLTAGE RATING
  • 55 AMPERE (60 DEG C), 65 AMPERE (75 DEG C), 75 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 424 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED COLOR CODE
  • COIL PACKAGE TYPE
  • STRANDED STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • ARMORLITE[R] BRAND
  • BONDING WIRE SIZE 16 AWG SOLID (ALUMINUM)
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 89069201
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 125 ft (381 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
PVC Flexible Power Cable - CW 6254-0 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Amperage 30 amps
View Details
Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details