Southwire Company, LLC Fire Alarm Cable 858040604

Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.183 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 34.4 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.06 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 858 MODEL
Datasheet
Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.183 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 34.4 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.06 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 858040604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
858040604
Fire Alarm Cable 858040604
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.183 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 444, UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 34.4 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760/800 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.06 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 858 MODEL
  • FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.183 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 444, UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 34.4 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM MYLAR OVERALL SHIELD WITH TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760/800
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.06 INCH
  • APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • 858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 858040604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details