SJOOW TYPE
250 FT
0.31 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, BATTERY CHARGER AND PORTABLE STAGE LIGHT, PORTABLE MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.03 INCH
JACKET THICKNESS 0.03 INCH
CURRENT RATING 13 AMPERE
Southwire Company, LLC
Done
Datasheet
Description
SJOOW TYPE
250 FT
0.31 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, BATTERY CHARGER AND PORTABLE STAGE LIGHT, PORTABLE MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.03 INCH
JACKET THICKNESS 0.03 INCH
CURRENT RATING 13 AMPERE
SJOOW TYPE
250 FT
0.31 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, BATTERY CHARGER AND PORTABLE STAGE LIGHT, PORTABLE MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.03 INCH
JACKET THICKNESS 0.03 INCH
CURRENT RATING 13 AMPERE
SJOOW TYPE
250 FT
0.31 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
MOTOR LEADS, BATTERY CHARGER AND PORTABLE STAGE LIGHT, PORTABLE MACHINERY APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.03 INCH
JACKET THICKNESS 0.03 INCH
CURRENT RATING 13 AMPERE
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8233260408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)