SJOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
EPDM INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
823 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SJOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
EPDM INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
823 MODEL
SJOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
EPDM INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
823 MODEL
SJOOW TYPE
250 FT
0.285 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
300 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
2 CONDUCTOR(S)
EPDM INSULATION MATERIAL
18 AWG CONDUCTOR SIZE
BLACK, WHITE COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
16/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580B
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
823 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8232250408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)