Southwire Company, LLC Portable Cord 8224486402

Description
SOOW TYPE 0.65 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 20 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 0.65 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 20 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8224486402 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8224486402
Portable Cord 8224486402
SOOW TYPE 0.65 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 20 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
  • SOOW TYPE
  • 0.65 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROYAL[R], SOVEREIGN[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
  • CURRENT RATING 20 AMPERE
  • INSULATION THICKNESS 0.045 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8224486402
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Product Type Instrumentation and Control
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details