SOOW TYPE
250 FT
0.415 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
YELLOW JACKET COLOR
ROYAL[R], SOVEREIGN[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
822 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
250 FT
0.415 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
YELLOW JACKET COLOR
ROYAL[R], SOVEREIGN[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
822 MODEL
SOOW TYPE
250 FT
0.415 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
YELLOW JACKET COLOR
ROYAL[R], SOVEREIGN[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
822 MODEL
SOOW TYPE
250 FT
0.415 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 105 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
16 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
26/30 STRANDS STRANDING
YELLOW JACKET COLOR
ROYAL[R], SOVEREIGN[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
CURRENT RATING 10 AMPERE
INSULATION THICKNESS 0.03 INCH
822 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8224460402
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)