Southwire Company, LLC Portable Cord 8224270608

Description
SOOW TYPE 1000 FT 0.57 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 1000 FT 0.57 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8224270608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8224270608
Portable Cord 8224270608
SOOW TYPE 1000 FT 0.57 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 41/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 15 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
  • SOOW TYPE
  • 1000 FT
  • 0.57 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140
  • CURRENT RATING 15 AMPERE
  • INSULATION THICKNESS 0.045 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8224270608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data