SOOW TYPE
250 FT
1.194 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
2 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
133/0.022 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
CURRENT RATING 80 AMPERE
INSULATION THICKNESS 0.05 INCH
822 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
250 FT
1.194 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
2 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
133/0.022 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
CURRENT RATING 80 AMPERE
INSULATION THICKNESS 0.05 INCH
822 MODEL
SOOW TYPE
250 FT
1.194 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
2 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
133/0.022 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
CURRENT RATING 80 AMPERE
INSULATION THICKNESS 0.05 INCH
822 MODEL
SOOW TYPE
250 FT
1.194 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
2 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
REEL PACKAGE TYPE
133/0.022 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
CURRENT RATING 80 AMPERE
INSULATION THICKNESS 0.05 INCH
822 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8224230408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)