Southwire Company, LLC Portable Cord 8224210508

Description
SOOW TYPE 500 FT 0.836 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0141 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 500 FT 0.836 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0141 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8224210508 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8224210508
Portable Cord 8224210508
SOOW TYPE 500 FT 0.836 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 133/0.0141 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT CURRENT RATING 45 AMPERE INSULATION THICKNESS 0.05 INCH 822 MODEL
  • SOOW TYPE
  • 500 FT
  • 0.836 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • BATTERY CHARGER, INDOOR/OUTDOOR TEMPORARY POWER USE, TEMPORARY POWER DISTRIBUTION SYSTEM, MOTOR LEAD, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/0.0141 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • CURRENT RATING 45 AMPERE
  • INSULATION THICKNESS 0.05 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8224210508
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Wires and Cables - 1185 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023080 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details