Southwire Company, LLC Portable Cord 8224210408

Description
SOOW TYPE 250 FT 0.89 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE OIL RESISTANT CPE JACKET MATERIAL REEL PACKAGE TYPE 184/0.0117 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], SOVEREIGN[TM] BRAND INSULATION THICKNESS 0.05 INCH JACKET THICKNESS 0.06 INCH CURRENT RATING 40 AMPERE
Datasheet
Description
SOOW TYPE 250 FT 0.89 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE OIL RESISTANT CPE JACKET MATERIAL REEL PACKAGE TYPE 184/0.0117 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], SOVEREIGN[TM] BRAND INSULATION THICKNESS 0.05 INCH JACKET THICKNESS 0.06 INCH CURRENT RATING 40 AMPERE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8224210408 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8224210408
Portable Cord 8224210408
SOOW TYPE 250 FT 0.89 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) EPDM INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, RED, GREEN COLOR CODE OIL RESISTANT CPE JACKET MATERIAL REEL PACKAGE TYPE 184/0.0117 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R], SOVEREIGN[TM] BRAND INSULATION THICKNESS 0.05 INCH JACKET THICKNESS 0.06 INCH CURRENT RATING 40 AMPERE
  • SOOW TYPE
  • 250 FT
  • 0.89 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, RED, GREEN COLOR CODE
  • OIL RESISTANT CPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 184/0.0117 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R], SOVEREIGN[TM] BRAND
  • INSULATION THICKNESS 0.05 INCH
  • JACKET THICKNESS 0.06 INCH
  • CURRENT RATING 40 AMPERE
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8224210408
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Wires and Cables - ST&ST(W) - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 60 to 105 C (140 to 221 F)
View Details
Pwr TwinBlade ™ - 10130796-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 100 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Power cable - 756-3502/050-020 - WAGO
Specs
Product Type Power Cable; M12 socket - Free end
Standards / Approvals RoHS
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers