SOOW TYPE
250 FT
0.74 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
67/0.0156 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.05 INCH
JACKET THICKNESS 0.06 INCH
CURRENT RATING 35 AMPERE
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
250 FT
0.74 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
67/0.0156 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.05 INCH
JACKET THICKNESS 0.06 INCH
CURRENT RATING 35 AMPERE
SOOW TYPE
250 FT
0.74 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
67/0.0156 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.05 INCH
JACKET THICKNESS 0.06 INCH
CURRENT RATING 35 AMPERE
SOOW TYPE
250 FT
0.74 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
HEAVY MACHINE TOOL, COMPRESSOR, PORTABLE TOOL, ROBOTICS, MOTOR CONTROL APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
4 CONDUCTOR(S)
EPDM INSULATION MATERIAL
8 AWG CONDUCTOR SIZE
BLACK, WHITE, RED, GREEN COLOR CODE
OIL RESISTANT CPE JACKET MATERIAL
REEL PACKAGE TYPE
67/0.0156 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R], SOVEREIGN[TM] BRAND
INSULATION THICKNESS 0.05 INCH
JACKET THICKNESS 0.06 INCH
CURRENT RATING 35 AMPERE
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8224200408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)