Southwire Company, LLC Portable Cord 8223480602

Description
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8223480602 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8223480602
Portable Cord 8223480602
SOOW TYPE 1000 FT 0.595 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 65/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 25 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
  • SOOW TYPE
  • 1000 FT
  • 0.595 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 65/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROYAL[R], SOVEREIGN[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
  • CURRENT RATING 25 AMPERE
  • INSULATION THICKNESS 0.045 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8223480602
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

PVC Flexible Power Cable - CW 5361-0 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 30 amps
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade ™ - 10130796-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Cable USB-A power&(M)to USB-B(M),1m,USB2 - AO-0732--- - Hottinger Brüel & Kjær A/S
Specs
Product Type Instrumentation and Control
View Details