Southwire Company, LLC Portable Cord 8223476402

Description
SOOW TYPE 0.525 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 0.525 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8223476402 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8223476402
Portable Cord 8223476402
SOOW TYPE 0.525 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) EPDM INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL 41/30 STRANDS STRANDING YELLOW JACKET COLOR ROYAL[R], SOVEREIGN[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580 CURRENT RATING 18 AMPERE INSULATION THICKNESS 0.045 INCH 822 MODEL
  • SOOW TYPE
  • 0.525 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • INDOOR/OUTDOOR PORTABLE POWER, TEMPORARY POWER DISTRIBUTION EQUIPMENT, PORTABLE LIGHTING AND SOUND SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • ROYAL[R], SOVEREIGN[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140, FEDERAL SPECIFICATION JC-580
  • CURRENT RATING 18 AMPERE
  • INSULATION THICKNESS 0.045 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8223476402
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Rated Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 to 0.5000 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
Wires and Cables - 2468 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
H05 V-K Single Fine Wire Stranded - 86023110 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.3000 to 0.5000 kilovolts
View Details