SOOW TYPE
0.525 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140
CURRENT RATING 18 AMPERE
INSULATION THICKNESS 0.045 INCH
822 MODEL
Southwire Company, LLC
Done
Datasheet
Description
SOOW TYPE
0.525 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140
CURRENT RATING 18 AMPERE
INSULATION THICKNESS 0.045 INCH
822 MODEL
SOOW TYPE
0.525 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140
CURRENT RATING 18 AMPERE
INSULATION THICKNESS 0.045 INCH
822 MODEL
SOOW TYPE
0.525 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL 62, CSA C22.2, MSHA APPROVAL
BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
600 V VOLTAGE RATING
-40 TO 90 DEG C TEMPERATURE RATING
3 CONDUCTOR(S)
EPDM INSULATION MATERIAL
14 AWG CONDUCTOR SIZE
BLACK, WHITE, GREEN COLOR CODE
CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
41/30 STRANDS STRANDING
BLACK JACKET COLOR
ROYAL[R] BRAND
ROHS COMPLIANT
APPLICABLE STANDARD NEC 400, NEC 501.140
CURRENT RATING 18 AMPERE
INSULATION THICKNESS 0.045 INCH
822 MODEL
Supplier's Site
Datasheet
Technical Specifications
Southwire Company, LLC
Product Category
Electrical Power Wires
Product Number
8223276408
Product Name
Portable Cord
Product Type
Multiconductor Cable
Standards / Approvals
CSA Mark; UL Recognized Component Mark (US and Canadian)