Southwire Company, LLC Portable Cord 8222260608

Description
SOOW TYPE 1000 FT 0.03 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 822 MODEL
Datasheet
Description
SOOW TYPE 1000 FT 0.03 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 822 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 8222260608 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
8222260608
Portable Cord 8222260608
SOOW TYPE 1000 FT 0.03 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 62, CSA C22.2, MSHA APPROVAL BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION 600 V VOLTAGE RATING -40 TO 90 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) EPDM INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, WHITE COLOR CODE CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL REEL PACKAGE TYPE 26/30 STRANDS STRANDING BLACK JACKET COLOR ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 400, NEC 501.140 CURRENT RATING 13 AMPERE INSULATION THICKNESS 0.03 INCH 822 MODEL
  • SOOW TYPE
  • 1000 FT
  • 0.03 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA C22.2, MSHA APPROVAL
  • BATTERY CHARGER, MOTOR LEAD, PUSHBUTTON REMOTE CONTROL, PORTABLE LIGHT, PORTABLE STAGE LIGHT, PORTABLE MACHINERY AND WATER PURIFICATION SYSTEM APPLICATION
  • 600 V VOLTAGE RATING
  • -40 TO 90 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, WHITE COLOR CODE
  • CHEMICAL/OIL/WATER RESISTANT CHLORINATED POLYETHYLENE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 26/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 400, NEC 501.140
  • CURRENT RATING 13 AMPERE
  • INSULATION THICKNESS 0.03 INCH
  • 822 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 8222260608
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data