Southwire Company, LLC Fire Alarm Cable 816040504

Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 500 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 44.5 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
Datasheet
Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 500 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 44.5 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 816040504 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
816040504
Fire Alarm Cable 816040504
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 500 FT 0.196 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 44.5 LB/MFT WEIGHT 4 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, GREEN, YELLOW COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
  • FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE
  • 500 FT
  • 0.196 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 44.5 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, GREEN, YELLOW COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.017 INCH
  • INSULATED CONDUCTOR DIAMETER 0.067 INCH
  • APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • 816 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 816040504
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data