Southwire Company, LLC Fire Alarm Cable 816020604

Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.162 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 24.5 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
Datasheet
Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.162 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 24.5 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 816020604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
816020604
Fire Alarm Cable 816020604
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.162 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 24.5 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.067 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 816 MODEL
  • FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.162 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 24.5 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.067 INCH
  • APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • 816 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 816020604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Silicone Flexible Power Cable - AS 105-2 - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Amperage 35 amps
Rated Temperature 150 C (302 F)
View Details
Brown PVC Single Wire - 56010110 - Interpower
Specs
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details