Southwire Company, LLC Fire Alarm Cable 814020604

Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 36.2 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.094 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 814 MODEL
Datasheet
Description
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 36.2 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.094 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 814 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - 814020604 - Southwire Company, LLC
Carrollton, GA, USA
Fire Alarm Cable
814020604
Fire Alarm Cable 814020604
FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE 1000 FT 0.194 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 1424, CUL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 36.2 LB/MFT WEIGHT 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 760 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.094 INCH APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT 814 MODEL
  • FPLP (UL), CMP/FT6 (CUL), PLENUM, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.194 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 1424, CUL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 36.2 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 760
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.017 INCH
  • INSULATED CONDUCTOR DIAMETER 0.094 INCH
  • APPLICATION SMOKE DETECTOR, SIGNALING, FIRE PROTECTIVE CIRCUIT
  • 814 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 814020604
Product Name Fire Alarm Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Rated Voltage 0.3000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 2464 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.3000 kilovolts
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Silicone Flexible Power Cable - CW6044-24 - Cooner Wire Company
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Temperature 150 C (302 F)
View Details
Power cable for 2827 to Netgear Switch ( - AQ-0643--- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Product Type Instrumentation and Control
View Details