Southwire Company, LLC Shielded Communication Cable 773060623

Description
CMP/MPP/CL2P/CL3P/FT 6 TYPE 1000 FT 0.214 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, SECURITY SYSTEM, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL
Datasheet
Description
CMP/MPP/CL2P/CL3P/FT 6 TYPE 1000 FT 0.214 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, SECURITY SYSTEM, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 773060623 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
773060623
Shielded Communication Cable 773060623
CMP/MPP/CL2P/CL3P/FT 6 TYPE 1000 FT 0.214 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, SECURITY SYSTEM, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL
  • CMP/MPP/CL2P/CL3P/FT6 TYPE
  • 1000 FT
  • 0.214 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, SECURITY SYSTEM, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
  • PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 773060623
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 477365-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
CANopen/DeviceNet cable - 756-1401/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
DataCELL® J1939 CANbus Data Network Cable -  - Northwire, Inc.
Specs
Product Category Cable
Product Type 100 BASE-T1
Standards / Certifications RoHS; MIL-SPEC; SAE J1939-11, SAE J1939/15 and SAE J1128
View Details
Modular Cable Assemblies - RJE1Y32D57162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Category Cable Assembly
View Details
2 suppliers