Southwire Company, LLC Unshielded Twisted Pair Data Cable 762144609

Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 910, UL, CUL, ETL, NFPA 26 APPROVAL PULL BOX STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMP/CMM, FT6 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD TIA/EIA 568-B.2 JACKET THICKNESS 0.16 INCH APPLICATION RESIDENTIAL, OFFICE, PHONE, FAX, INTERNET SYSTEM 76214 MODEL
Datasheet
Description
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 910, UL, CUL, ETL, NFPA 26 APPROVAL PULL BOX STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMP/CMM, FT6 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD TIA/EIA 568-B.2 JACKET THICKNESS 0.16 INCH APPLICATION RESIDENTIAL, OFFICE, PHONE, FAX, INTERNET SYSTEM 76214 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - 762144609 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Twisted Pair Data Cable
762144609
Unshielded Twisted Pair Data Cable 762144609
PLENUM TYPE 1000 FT SOLID BARE COPPER CONDUCTOR MATERIAL UL 910, UL, CUL, ETL, NFPA 26 APPROVAL PULL BOX STANDARD PACKAGE LOW SMOKE PVC INSULATION MATERIAL 24 AWG SOLID CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL GRAY JACKET COLOR 0.16 INCH CABLE OUTER DIAMETER 3 CATEGORY 0.035 INCH INSULATION THICKNESS CMP/CMM, FT6 JACKET RATING 6.6 NANOFARAD/100 M CAPACITANCE 9.38 OHM/100 M DC RESISTANCE 4 CONDUCTOR PAIR(S) 1 TO 16 MHZ OPERATING FREQUENCY 10.1 DB/100 M AT 16 MHZ ATTENUATION WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD TIA/EIA 568-B.2 JACKET THICKNESS 0.16 INCH APPLICATION RESIDENTIAL, OFFICE, PHONE, FAX, INTERNET SYSTEM 76214 MODEL
  • PLENUM TYPE
  • 1000 FT
  • SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL 910, UL, CUL, ETL, NFPA 26 APPROVAL
  • PULL BOX STANDARD PACKAGE
  • LOW SMOKE PVC INSULATION MATERIAL
  • 24 AWG SOLID CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.16 INCH CABLE OUTER DIAMETER
  • 3 CATEGORY
  • 0.035 INCH INSULATION THICKNESS
  • CMP/CMM, FT6 JACKET RATING
  • 6.6 NANOFARAD/100 M CAPACITANCE
  • 9.38 OHM/100 M DC RESISTANCE
  • 4 CONDUCTOR PAIR(S)
  • 1 TO 16 MHZ OPERATING FREQUENCY
  • 10.1 DB/100 M AT 16 MHZ ATTENUATION
  • WHITE/BLUE WITH BLUE/WHITE, WHITE/ORANGE WITH ORANGE/WHITE, WHITE/GREEN WITH GREEN/WHITE, WHITE/BROWN WITH BROWN/WHITE INSULATION COLOR CODE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD TIA/EIA 568-B.2
  • JACKET THICKNESS 0.16 INCH
  • APPLICATION RESIDENTIAL, OFFICE, PHONE, FAX, INTERNET SYSTEM
  • 76214 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 762144609
Product Name Unshielded Twisted Pair Data Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
ETHERNET/PROFINET cable - 756-1204/060-200 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details