Southwire Company, LLC Shielded Communication Cable 755020623

Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 760, NEC 800 STRANDING 18/0.0147 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.09 INCH PACKAGING TYPE REEL 75502 MODEL
Datasheet
Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 760, NEC 800 STRANDING 18/0.0147 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.09 INCH PACKAGING TYPE REEL 75502 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 755020623 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
755020623
Shielded Communication Cable 755020623
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.224 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 14 AWG STRANDED CONDUCTOR SIZE BLACK, RED COLOR CODE LOW SMOKE PVC JACKET MATERIAL BEIGE JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 760, NEC 800 STRANDING 18/0.0147 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.017 INCH INSULATED CONDUCTOR DIAMETER 0.09 INCH PACKAGING TYPE REEL 75502 MODEL
  • CMP/CL3P (UL), CMP/FT6 (CUL) TYPE
  • 1000 FT
  • 0.224 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 14 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • BEIGE JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 760, NEC 800
  • STRANDING 18/0.0147
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.017 INCH
  • INSULATED CONDUCTOR DIAMETER 0.09 INCH
  • PACKAGING TYPE REEL
  • 75502 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 755020623
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Modular Twisted Pair Cable Assemblies - 2-2322330-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 34.45 ft (105 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details