753060623 -- SHIELDED COMMUNICATION CABLE
Southwire Company, LLC
Shielded Communication Cable
753060623
Description
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE
0.171 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
LOW SMOKE PVC INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
LOW SMOKE PVC JACKET MATERIAL
ALUMINUM MYLAR SHIELDING TYPE
TINNED COPPER DRAIN WIRE MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
Description
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE
0.171 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
LOW SMOKE PVC INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
LOW SMOKE PVC JACKET MATERIAL
ALUMINUM MYLAR SHIELDING TYPE
TINNED COPPER DRAIN WIRE MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
Datasheet
Suppliers
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE
0.171 INCH OUTER DIAMETER
BARE COPPER CONDUCTOR MATERIAL
UL, CUL APPROVAL
COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
300 V VOLTAGE RATING
75 DEG C TEMPERATURE RATING
6 CONDUCTOR(S)
LOW SMOKE PVC INSULATION MATERIAL
22 AWG STRANDED CONDUCTOR SIZE
BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
LOW SMOKE PVC JACKET MATERIAL
ALUMINUM MYLAR SHIELDING TYPE
TINNED COPPER DRAIN WIRE MATERIAL
SIGNAL[R] BRAND
STRANDING 7/30
- CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE
- 0.171 INCH OUTER DIAMETER
- BARE COPPER CONDUCTOR MATERIAL
- UL, CUL APPROVAL
- COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
- 300 V VOLTAGE RATING
- 75 DEG C TEMPERATURE RATING
- 6 CONDUCTOR(S)
- LOW SMOKE PVC INSULATION MATERIAL
- 22 AWG STRANDED CONDUCTOR SIZE
- BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
- LOW SMOKE PVC JACKET MATERIAL
- ALUMINUM MYLAR SHIELDING TYPE
- TINNED COPPER DRAIN WIRE MATERIAL
- SIGNAL[R] BRAND
- STRANDING 7/30
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network Cables |
|
Product Number
|
753060623 |
|
Product Name
|
Shielded Communication Cable |
|
Product Category
|
Cable
|
|
Cable Type
|
Twisted Pair
|
|
Standards / Certifications
|
UL Recognized Component Mark (US and Canadian)
|
Unlock Full Specs
to access all available technical data