Southwire Company, LLC Combination Communication Cable 731010501

Description
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.017 INCH CABLE DIAMETER 0.393 INCH LENGTH 500 FT 73101 MODEL
Datasheet
Description
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.017 INCH CABLE DIAMETER 0.393 INCH LENGTH 500 FT 73101 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 731010501 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
731010501
Combination Communication Cable 731010501
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE LOW SMOKE PVC JACKET MATERIAL WHITE JACKET COLOR 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT JACKET THICKNESS 0.017 INCH CABLE DIAMETER 0.393 INCH LENGTH 500 FT 73101 MODEL
  • ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA C22.2 APPROVAL
  • LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE
  • LOW SMOKE PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • 10 UNSHIELDED CONDUCTOR(S)
  • 6 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • JACKET THICKNESS 0.017 INCH
  • CABLE DIAMETER 0.393 INCH
  • LENGTH 500 FT
  • 73101 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 731010501
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data