Southwire Company, LLC Combination Communication Cable 731000600

Description
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.347 INCH LENGTH 1000 FT 73100 MODEL
Datasheet
Description
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.347 INCH LENGTH 1000 FT 73100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Communication Cable - 731000600 - Southwire Company, LLC
Carrollton, GA, USA
Combination Communication Cable
731000600
Combination Communication Cable 731000600
ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR BARE COPPER CONDUCTOR MATERIAL UL, ETL, CSA C22.2 APPROVAL LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE 10 UNSHIELDED CONDUCTOR(S) 6 SHIELDED CONDUCT(S) SIGNAL[R] BRAND ROHS COMPLIANT CABLE DIAMETER 0.347 INCH LENGTH 1000 FT 73100 MODEL
  • ORANGE (SHIELDED), WHITE/BLUE/GRAY (UNSHIELDED) COLOR
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, ETL, CSA C22.2 APPROVAL
  • LOCK POWER, DOOR CONTACT, REQUEST TO EXIT, CARD READER APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • (3) 22 AWG, (1) 18 AWG CONDUCTOR SIZE
  • 10 UNSHIELDED CONDUCTOR(S)
  • 6 SHIELDED CONDUCT(S)
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • CABLE DIAMETER 0.347 INCH
  • LENGTH 1000 FT
  • 73100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 731000600
Product Name Combination Communication Cable
Product Category Cable
Unlock Full Specs
to access all available technical data