Southwire Company, LLC Unshielded Communication Cable 723120623

Description
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE 0.211 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE LOW SMOKE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
Datasheet
Description
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE 0.211 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE LOW SMOKE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 723120623 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
723120623
Unshielded Communication Cable 723120623
CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE 0.211 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING 75 DEG C TEMPERATURE RATING 12 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE LOW SMOKE PVC JACKET MATERIAL SIGNAL[R] BRAND STRANDING 7/30
  • CMP/MPP/CL2P/CL3P (UL), CMP/FT6 (CUL) TYPE
  • 0.211 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • 75 DEG C TEMPERATURE RATING
  • 12 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 22 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW, PURPLE, GRAY, PINK, TAN COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • SIGNAL[R] BRAND
  • STRANDING 7/30
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 723120623
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed I/O Cable Assemblies - 2323766-2 - TE Connectivity
Specs
Product Type QSFP-DD Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
5 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Product Category Cable; Cable Assembly
Standards / Certifications ISO; USP Class VI
View Details
E5E1724 - Power over Ethernet Cable - E5E1724 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Cat 5; Cat 6; Twisted Pair
Rated Voltage 0.9000 kilovolts
View Details
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details