Southwire Company, LLC Unshielded Communication Cable 719060623

Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.205 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 71906 MODEL
Datasheet
Description
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.205 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 71906 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - 719060623 - Southwire Company, LLC
Carrollton, GA, USA
Unshielded Communication Cable
719060623
Unshielded Communication Cable 719060623
CMP/CL3P (UL), CMP/FT6 (CUL) TYPE 1000 FT 0.205 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 6 CONDUCTOR(S) LOW SMOKE PVC INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE LOW SMOKE PVC JACKET MATERIAL NATURAL JACKET COLOR SIGNAL[R] BRAND APPLICABLE STANDARD NEC 725/800 INSULATION THICKNESS 0.006 INCH JACKET THICKNESS 0.017 INCH PACKAGING TYPE REEL 71906 MODEL
  • CMP/CL3P (UL), CMP/FT6 (CUL) TYPE
  • 1000 FT
  • 0.205 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • AUDIO/SOUND SYSTEM, COMMUNICATION, NURSE CALL, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SINGLE LINE TELEPHONE APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 6 CONDUCTOR(S)
  • LOW SMOKE PVC INSULATION MATERIAL
  • 18 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE COLOR CODE
  • LOW SMOKE PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • SIGNAL[R] BRAND
  • APPLICABLE STANDARD NEC 725/800
  • INSULATION THICKNESS 0.006 INCH
  • JACKET THICKNESS 0.017 INCH
  • PACKAGING TYPE REEL
  • 71906 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 719060623
Product Name Unshielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 604207-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
ETHERNET/PROFINET cable - 756-1204/060-010 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 plug - M12 plug
Standards / Certifications RoHS
View Details
2 suppliers
Ethernet connection cable - EVF532 - ifm efector inc.
Specs
Product Category Cable Assembly
Product Type Patch
Cable Type Cat 5
View Details
3 suppliers
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Product Category Cable Assembly
Product Type SFP+ Cable
View Details