Southwire Company, LLC Armored Cable 69513001

Description
MC TYPE 250 FT 250 LENGTH IN FT 0.647 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 256 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL (2) 12 AWG COPPER INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND NEUTRAL CONDUCTOR SIZE (4) 12 AWG
Datasheet
Description
MC TYPE 250 FT 250 LENGTH IN FT 0.647 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 256 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL (2) 12 AWG COPPER INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND NEUTRAL CONDUCTOR SIZE (4) 12 AWG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 69513001 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
69513001
Armored Cable 69513001
MC TYPE 250 FT 250 LENGTH IN FT 0.647 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569, UL 1685 APPROVAL 600 V VOLTAGE RATING 90 DEG C TEMPERATURE RATING 256 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL (2) 12 AWG COPPER INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND NEUTRAL CONDUCTOR SIZE (4) 12 AWG
  • MC TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.647 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569, UL 1685 APPROVAL
  • 600 V VOLTAGE RATING
  • 90 DEG C TEMPERATURE RATING
  • 256 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • (2) 12 AWG COPPER INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • NEUTRAL CONDUCTOR SIZE (4) 12 AWG
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 69513001
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 4 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data