Southwire Company, LLC Armored Cable 68952102

Description
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet
Description
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 68952102 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
68952102
Armored Cable 68952102
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE RED/WHITE/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
  • MC TYPE
  • 1000 FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 105 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • RED/WHITE/GREEN COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER
  • TYPE MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 68952102
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data