Southwire Company, LLC Armored Cable 68936402

Description
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 277/480/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet
Description
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 277/480/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 68936402 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
68936402
Armored Cable 68936402
MC TYPE 1000 FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 277/480/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 105 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BROWN/GRAY/GREEN COLOR CODE REEL PACKAGE TYPE SOLID STRANDING ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
  • MC TYPE
  • 1000 FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 277/480/600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 105 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BROWN/GRAY/GREEN COLOR CODE
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER
  • TYPE MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 68936402
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Wires and Cables - 1533 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Rated Temperature 80 C (176 F)
Cable Jacket Polyvinyl Chloride
View Details
Silicone Flexible Power Cable - AS105-2SPC - Cooner Wire Company
Specs
Rated Voltage 0.6000 kilovolts
Rated Temperature 200 C (392 F)
Cable Jacket Silicon Rubber
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details