Southwire Company, LLC Armored Cable 68721002

Description
MC TYPE 500 FT 0.793 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 378 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE REEL PACKAGE TYPE ALUMINUM ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet
Description
MC TYPE 500 FT 0.793 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 378 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE REEL PACKAGE TYPE ALUMINUM ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 68721002 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
68721002
Armored Cable 68721002
MC TYPE 500 FT 0.793 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL APPROVAL 120/208/600 V VOLTAGE RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 378 LB/MFT WEIGHT 4 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK/WHITE/RED/BLUE /GREEN COLOR CODE REEL PACKAGE TYPE ALUMINUM ARMOR MATERIAL 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND ROHS COMPLIANT APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER TYPE MC MODEL
  • MC TYPE
  • 500 FT
  • 0.793 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 120/208/600 V VOLTAGE RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 378 LB/MFT WEIGHT
  • 4 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/BLUE/GREEN COLOR CODE
  • REEL PACKAGE TYPE
  • ALUMINUM ARMOR MATERIAL
  • 10 AWG GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION BRANCH, FEEDER AND SERVICE POWER DISTRIBUTION IN COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND MULTI-RESIDENTIAL BUILDING, POWER, LIGHTING, CONTROL AND SIGNAL CIRCUIT, FISHED OR EMBEDDED IN PLASTER
  • TYPE MC MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 68721002
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data