Southwire Company, LLC Armored Cable 68583423

Description
MC TYPE 100 FT 100 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 100 FT 100 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 68583423 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
68583423
Armored Cable 68583423
MC TYPE 100 FT 100 LENGTH IN FT 0.505 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 129 LB/MFT WEIGHT 3 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/RED/GREE N COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 100 FT
  • 100 LENGTH IN FT
  • 0.505 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 129 LB/MFT WEIGHT
  • 3 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/RED/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 68583423
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 100 ft (305 dm)
Number of Conductors 3 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details