Southwire Company, LLC Armored Cable 68580022

Description
MC TYPE 50 FT 50 LENGTH IN FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet
Description
MC TYPE 50 FT 50 LENGTH IN FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable - 68580022 - Southwire Company, LLC
Carrollton, GA, USA
Armored Cable
68580022
Armored Cable 68580022
MC TYPE 50 FT 50 LENGTH IN FT 0.475 INCH OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL 83, UL 1569 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING 104 LB/MFT WEIGHT 2 CONDUCTOR(S) THHN/THWN INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK/WHITE/GREEN COLOR CODE PVC JACKET MATERIAL COIL PACKAGE TYPE SOLID STRANDING LIGHTWEIGHT ALUMINUM ARMOR MATERIAL 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE ARMORLITE[R] BRAND
  • MC TYPE
  • 50 FT
  • 50 LENGTH IN FT
  • 0.475 INCH OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL 83, UL 1569 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 75 DEG C (WET), 90 DEG C (DRY) TEMPERATURE RATING
  • 104 LB/MFT WEIGHT
  • 2 CONDUCTOR(S)
  • THHN/THWN INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK/WHITE/GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • COIL PACKAGE TYPE
  • SOLID STRANDING
  • LIGHTWEIGHT ALUMINUM ARMOR MATERIAL
  • 12 AWG SOLID GREEN INSULATED GROUND CONDUCTOR TYPE
  • ARMORLITE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 68580022
Product Name Armored Cable
Product Type Multiconductor Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Cable Length 50 ft (152 dm)
Number of Conductors 2 #
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data