Southwire Company, LLC Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M; Cable Shielding Southwire 68-58-00-01

Description
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 2COND, 12AWG, 10FT, 3.1M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.1m
Description
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 2COND, 12AWG, 10FT, 3.1M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.1m
Datasheet
Datasheet Summary
Powered by GS/AI

The Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M, is a lightweight aluminum interlocked armor cable designed for various applications including power, lighting, control, and signal circuits in commercial and industrial settings. It features copper power conductors insulated with THHN/THWN material, rated for 600 volts, and includes a green insulated grounding conductor. This cable is suitable for concealed or exposed installations and can be used in environmental air-handling spaces as per NEC guidelines. It meets or exceeds several industry standards, including UL 83, UL 1569, and UL 1685, and is compliant with REACH/RoHS-2 regulations. The cable's construction allows for reduced installation costs and improved grounding performance compared to traditional options.

Datasheet Summary
Powered by GS/AI

The Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M, is a lightweight aluminum interlocked armor cable designed for various applications including power, lighting, control, and signal circuits in commercial and industrial settings. It features copper power conductors insulated with THHN/THWN material, rated for 600 volts, and includes a green insulated grounding conductor. This cable is suitable for concealed or exposed installations and can be used in environmental air-handling spaces as per NEC guidelines. It meets or exceeds several industry standards, including UL 83, UL 1569, and UL 1685, and is compliant with REACH/RoHS-2 regulations. The cable's construction allows for reduced installation costs and improved grounding performance compared to traditional options.

Suppliers

Company
Product
Description
Supplier Links
Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M; Cable Shielding Southwire - 12AC5404 - Newark, An Avnet Company
Chicago, IL, United States
Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M; Cable Shielding Southwire
12AC5404
Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M; Cable Shielding Southwire 12AC5404
ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 2COND, 12AWG, 10FT, 3.1M; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.1m

ARMORED MULTICONDUCTOR UNSHIELDED CABLE, 2COND, 12AWG, 10FT, 3.1M; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):10ft; Reel Length (Metric):3.1m

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC5404
Product Name Armored Multiconductor Unshielded Cable, 2Cond, 12Awg, 10Ft, 3.1M; Cable Shielding Southwire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1000-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details