Southwire Company, LLC Shielded Communication Cable 6722020609

Description
AWM 2092 CM (UL) TYPE 0.177 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 22 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.25 INCH 672202 MODEL
Datasheet
Description
AWM 2092 CM (UL) TYPE 0.177 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 22 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.25 INCH 672202 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 6722020609 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
6722020609
Shielded Communication Cable 6722020609
AWM 2092 CM (UL) TYPE 0.177 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 22 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.016 INCH JACKET THICKNESS 0.25 INCH 672202 MODEL
  • AWM 2092 CM (UL) TYPE
  • 0.177 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 22 AWG STRANDED CONDUCTOR SIZE
  • BLACK, NATURAL COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 22 AWG DRAIN WIRE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 800
  • STRANDING 7/30
  • INSULATION THICKNESS 0.016 INCH
  • JACKET THICKNESS 0.25 INCH
  • 672202 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 6722020609
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
CANopen/DeviceNet cable - 756-1402/060-100 - WAGO
Specs
Product Category Cable Assembly
Product Type M12 socket - free end
Standards / Certifications RoHS
View Details
2 suppliers
Kinetix 6000M network cable - 2090-CNSSPRS-AAP5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Product Category Cable Assembly
View Details