Southwire Company, LLC Shielded Communication Cable 6718020609

Description
AWM 2092 CM/CL2 (UL) TYPE 0.047 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 20 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310, NEC 800 STRANDING 16/30 INSULATION THICKNESS 0.083 INCH JACKET THICKNESS 0.229 INCH 671802 MODEL
Datasheet
Description
AWM 2092 CM/CL2 (UL) TYPE 0.047 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 20 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310, NEC 800 STRANDING 16/30 INSULATION THICKNESS 0.083 INCH JACKET THICKNESS 0.229 INCH 671802 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 6718020609 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
6718020609
Shielded Communication Cable 6718020609
AWM 2092 CM/CL2 (UL) TYPE 0.047 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL UL APPROVAL AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION 300 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) POLYETHYLENE INSULATION MATERIAL 18 AWG STRANDED CONDUCTOR SIZE BLACK, NATURAL COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 20 AWG DRAIN WIRE SIZE ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 310, NEC 800 STRANDING 16/30 INSULATION THICKNESS 0.083 INCH JACKET THICKNESS 0.229 INCH 671802 MODEL
  • AWM 2092 CM/CL2 (UL) TYPE
  • 0.047 INCH OUTER DIAMETER
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • AUDIO, LOW VOLTAGE CONTROL, POWER LIMITED CIRCUIT, PROCESSING EQUIPMENT APPLICATION
  • 300 V VOLTAGE RATING
  • 60 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • POLYETHYLENE INSULATION MATERIAL
  • 18 AWG STRANDED CONDUCTOR SIZE
  • BLACK, NATURAL COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 20 AWG DRAIN WIRE SIZE
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 310, NEC 800
  • STRANDING 16/30
  • INSULATION THICKNESS 0.083 INCH
  • JACKET THICKNESS 0.229 INCH
  • 671802 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 6718020609
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type Male ffs
Gender Male-Male
View Details
Modular Twisted Pair Cable Assemblies - 2-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 36.09 ft (110 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twinaxial Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Type Cat 3; Cat 6; Twisted Pair
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details