Southwire Company, LLC Shielded Communication Cable 670014609

Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.148 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE PULL-BOX 67001 MODEL
Datasheet
Description
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.148 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE PULL-BOX 67001 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - 670014609 - Southwire Company, LLC
Carrollton, GA, USA
Shielded Communication Cable
670014609
Shielded Communication Cable 670014609
CMR/CL3R (UL), CMG/FT4 (CUL) TYPE 1000 FT 0.148 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, CUL APPROVAL COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION 300 V VOLTAGE RATING -20 TO 60 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG STRANDED CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR ALUMINUM MYLAR SHIELDING TYPE TINNED COPPER DRAIN WIRE MATERIAL 24 AWG DRAIN WIRE SIZE SIGNAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 725, NEC 800 STRANDING 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.014 INCH INSULATED CONDUCTOR DIAMETER 0.045 INCH PACKAGING TYPE PULL-BOX 67001 MODEL
  • CMR/CL3R (UL), CMG/FT4 (CUL) TYPE
  • 1000 FT
  • 0.148 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL 13, UL 444, CUL APPROVAL
  • COMMUNICATION, INTERCOM/P.A. SYSTEM, NURSE CALL, POWER LIMITED CIRCUIT, REMOTE CONTROL, SECURITY SYSTEM, SIGNALING, SOUND/AUDIO APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 60 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG STRANDED CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • ALUMINUM MYLAR SHIELDING TYPE
  • TINNED COPPER DRAIN WIRE MATERIAL
  • 24 AWG DRAIN WIRE SIZE
  • SIGNAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 725, NEC 800
  • STRANDING 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.014 INCH
  • INSULATED CONDUCTOR DIAMETER 0.045 INCH
  • PACKAGING TYPE PULL-BOX
  • 67001 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 670014609
Product Name Shielded Communication Cable
Product Category Cable
Cable Type Twisted Pair
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Unlock Full Specs
to access all available technical data