Southwire Company, LLC Single Conductor Cable 66301302

Description
THHN/THWN-2 TYPE 500 FT 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE 19 STRANDS STRANDING GREEN/YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPLAINT INSULATION THICKNESS 15 MIL CONSTRUCTIONAL FEATURE MOISTURE RESISTANT, HEAT RESISTANT
Datasheet
Description
THHN/THWN-2 TYPE 500 FT 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE 19 STRANDS STRANDING GREEN/YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPLAINT INSULATION THICKNESS 15 MIL CONSTRUCTIONAL FEATURE MOISTURE RESISTANT, HEAT RESISTANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 66301302 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
66301302
Single Conductor Cable 66301302
THHN/THWN-2 TYPE 500 FT 128 MIL OUTER DIAMETER SOFT DRAWN COPPER CONDUCTOR MATERIAL UL, UL (CANADA AND US), CSA C22.2 APPROVAL 600 V VOLTAGE RATING 20 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE NYLON JACKET MATERIAL SPOOL/CARTON PACKAGE TYPE 19 STRANDS STRANDING GREEN/YELLOW STRIPE INSULATION COLOR SIMPULL[R] BRAND ROHS COMPLAINT INSULATION THICKNESS 15 MIL CONSTRUCTIONAL FEATURE MOISTURE RESISTANT, HEAT RESISTANT
  • THHN/THWN-2 TYPE
  • 500 FT
  • 128 MIL OUTER DIAMETER
  • SOFT DRAWN COPPER CONDUCTOR MATERIAL
  • UL, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • NYLON JACKET MATERIAL
  • SPOOL/CARTON PACKAGE TYPE
  • 19 STRANDS STRANDING
  • GREEN/YELLOW STRIPE INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPLAINT
  • INSULATION THICKNESS 15 MIL
  • CONSTRUCTIONAL FEATURE MOISTURE RESISTANT, HEAT RESISTANT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 66301302
Product Name Single Conductor Cable
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1280 inch (3.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 100 volts
Nominal Diameter 0.0690 to 0.1100 inch (1.75 to 2.79 mm)
Rated Temperature 150 C (302 F)
View Details
Rubber Insulated Kinkless Test Lead Wire - 1871 / 1872 / 1873 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-13139: Type WS-16/U-Black---WS-17/U-Red
Rated Voltage 3000 to 10000 volts
Nominal Diameter 0.1370 to 0.2100 inch (3.48 to 5.33 mm)
View Details
Hook Up Wire - 1805910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Extra Flexible PVC Lead Wire - NEF 16-66544 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0870 inch (2.21 mm)
Rated Temperature 105 C (221 F)
View Details