Southwire Company, LLC Portable Cord 65585201

Description
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.93 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.93 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 65585201 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
65585201
Portable Cord 65585201
SEOOW TYPE 500 FT 500 LENGTH IN FT 0.93 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 6 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 133/27 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.93 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 6 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED COLOR CODE
  • TPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 133/27 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 65585201
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 500 ft (1524 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details