Southwire Company, LLC Portable Cord 65582902

Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.74 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.74 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 65582902 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
65582902
Portable Cord 65582902
SEOOW TYPE 1000 FT 1000 LENGTH IN FT 0.74 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) TPE INSULATION MATERIAL 8 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN, RED COLOR CODE TPE JACKET MATERIAL REEL PACKAGE TYPE 96/28 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.74 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 8 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN, RED COLOR CODE
  • TPE JACKET MATERIAL
  • REEL PACKAGE TYPE
  • 96/28 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 65582902
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 1000 ft (3048 dm)
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Power cable - 756-3514/050-100 - WAGO
Specs
Product Type Power Cable; M12 plug - free end
Standards / Approvals RoHS
Cable Length 32.81 ft (100 dm)
View Details
PVC Flexible Power Cable - CW 5361-4 - Cooner Wire Company
Specs
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Rated Voltage 0.6000 kilovolts
Rated Amperage 50 amps
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Instrumentation and Control (optional feature); Multiconductor Cable (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023360 - Interpower
Specs
Standards / Approvals IEC
Number of Conductors 1 #
Rated Voltage 0.4500 to 0.7500 kilovolts
View Details