Southwire Company, LLC Portable Cord 65572003

Description
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) TPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE TPE JACKET MATERIAL COIL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet
Description
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) TPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE TPE JACKET MATERIAL COIL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Cord - 65572003 - Southwire Company, LLC
Carrollton, GA, USA
Portable Cord
65572003
Portable Cord 65572003
SEOOW TYPE 250 FT 250 LENGTH IN FT 0.55 INCH OUTER DIAMETER ASTM B-174 BARE COPPER CONDUCTOR MATERIAL UL 62, CSA 22.2 APPROVAL INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) TPE INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, WHITE, GREEN COLOR CODE TPE JACKET MATERIAL COIL PACKAGE TYPE 41/30 STRANDS STRANDING YELLOW JACKET COLOR QUANTUM[R] BRAND
  • SEOOW TYPE
  • 250 FT
  • 250 LENGTH IN FT
  • 0.55 INCH OUTER DIAMETER
  • ASTM B-174 BARE COPPER CONDUCTOR MATERIAL
  • UL 62, CSA 22.2 APPROVAL
  • INDUSTRIAL MACHINERY, WASHING MACHINE, HEAVY-DUTY TOOL, MOTOR, TEMPORARY ELECTRICAL POWER AND LIGHTING APPLICATION
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • TPE INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, WHITE, GREEN COLOR CODE
  • TPE JACKET MATERIAL
  • COIL PACKAGE TYPE
  • 41/30 STRANDS STRANDING
  • YELLOW JACKET COLOR
  • QUANTUM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Electrical Power Wires
Product Number 65572003
Product Name Portable Cord
Product Type Multiconductor Cable
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian)
Cable Length 250 ft (762 dm)
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pwr TwinBlade ™ - 10130796-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Rated Amperage 59 amps
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 300 amps
Rated Temperature 80 C (176 F)
View Details
Besilen®-Silicone Sheathed Cables, Besilen® ESD Control Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3500 kilovolts
Rated Temperature -40 to 180 C (-40 to 356 F)
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details