Southwire Company, LLC Equipment Wire 65330301

Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.183 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 42 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 104 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet
Description
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.183 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 42 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 104 STRANDS STRANDING SOUTHWIRE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Wire - 65330301 - Southwire Company, LLC
Carrollton, GA, USA
Equipment Wire
65330301
Equipment Wire 65330301
MTW, TEW, UL AWM 1015/1230 TYPE 500 FT 500 LENGTH IN FT 0.183 INCH OUTER DIAMETER TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL UL, CSA C22.2 APPROVAL 600 V VOLTAGE RATING 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING 42 LB/MFT WEIGHT THERMOPLASTIC INSULATION MATERIAL 10 AWG CONDUCTOR SIZE BLACK COLOR CODE SPOOL PACKAGE TYPE 104 STRANDS STRANDING SOUTHWIRE[R] BRAND
  • MTW, TEW, UL AWM 1015/1230 TYPE
  • 500 FT
  • 500 LENGTH IN FT
  • 0.183 INCH OUTER DIAMETER
  • TINNED/SOFT BARE/PREFUSED COPPER CONDUCTOR MATERIAL
  • UL, CSA C22.2 APPROVAL
  • 600 V VOLTAGE RATING
  • 105 DEG C (DRY), 60 DEG C (MOISTURE RESISTANT) TEMPERATURE RATING
  • 42 LB/MFT WEIGHT
  • THERMOPLASTIC INSULATION MATERIAL
  • 10 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • SPOOL PACKAGE TYPE
  • 104 STRANDS STRANDING
  • SOUTHWIRE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 65330301
Product Name Equipment Wire
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1830 inch (4.65 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Power Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals CSA Mark (US, NRTL/C); UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.7890 inch (2.87 to 20.04 mm)
View Details
High Temperature Lead Wire, Unshielded - 2101 - BRIM Electronics, Inc.
Specs
Approvals MIL-N- 46026A
Rated Voltage 100 volts
Nominal Diameter 0.0630 to 0.0810 inch (1.6 to 2.06 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Miniature Electrode Wire - AS 767-40 - Cooner Wire Company
Specs
Nominal Diameter 0.0045 inch (0.1143 mm)
Wire Insulation Teflon
Wire Conductor Copper
View Details